Alpha Wire Alpha Wire EcoWire® Hook-Up/Lead Wire - 20 AWG 10 Stranded Conductor - Tinned copper - 600V - Dark Blue - 100 ft ALP6714-DB005

Description
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 20 AWG, Stranded Conductor, Tinned copper, 600V, Dark Blue, 100ft, 6714 DB005 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Dark blue INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.055 NOMINAL OD (MM) : 1.397 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM
Description
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 20 AWG, Stranded Conductor, Tinned copper, 600V, Dark Blue, 100ft, 6714 DB005 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Dark blue INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.055 NOMINAL OD (MM) : 1.397 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Suppliers

Company
Product
Description
Supplier Links
Alpha Wire EcoWire® Hook-Up/Lead Wire - 20 AWG 10 Stranded Conductor - Tinned copper - 600V - Dark Blue - 100 ft - ALP6714-DB005 - Lapp Tannehill
Savage, MN, United States
Alpha Wire EcoWire® Hook-Up/Lead Wire - 20 AWG 10 Stranded Conductor - Tinned copper - 600V - Dark Blue - 100 ft
ALP6714-DB005
Alpha Wire EcoWire® Hook-Up/Lead Wire - 20 AWG 10 Stranded Conductor - Tinned copper - 600V - Dark Blue - 100 ft ALP6714-DB005
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 20 AWG, Stranded Conductor, Tinned copper, 600V, Dark Blue, 100ft, 6714 DB005 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Dark blue INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.055 NOMINAL OD (MM) : 1.397 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 20 AWG, Stranded Conductor, Tinned copper, 600V, Dark Blue, 100ft, 6714 DB005


MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Dark blue INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.055 NOMINAL OD (MM) : 1.397 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP6714-DB005
Product Name Alpha Wire EcoWire® Hook-Up/Lead Wire - 20 AWG 10 Stranded Conductor - Tinned copper - 600V - Dark Blue - 100 ft
Approvals CSA Mark (US, NRTL/C); AWM
Rated Voltage 600 volts
Nominal Diameter 0.0550 inch (1.4 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS999-28 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0350 inch (0.8890 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details
Hook Up Wire - 1805917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Hook Up Wire - 0916133001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details