Alpha Wire Alpha Wire EcoWire® Hook-Up/Lead Wire - 22 AWG 7 Stranded Conductor - Tinned copper - 600V - Dark Blue - 1000 ft ALP6713-DB001

Description
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 22 AWG, Stranded Conductor, Tinned copper, 600V, Dark Blue, 1000ft, 6713 DB001 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Dark blue INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.049 NOMINAL OD (MM) : 1.2446 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM
Description
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 22 AWG, Stranded Conductor, Tinned copper, 600V, Dark Blue, 1000ft, 6713 DB001 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Dark blue INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.049 NOMINAL OD (MM) : 1.2446 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Suppliers

Company
Product
Description
Supplier Links
Alpha Wire EcoWire® Hook-Up/Lead Wire - 22 AWG 7 Stranded Conductor - Tinned copper - 600V - Dark Blue - 1000 ft - ALP6713-DB001 - Lapp Tannehill
Savage, MN, United States
Alpha Wire EcoWire® Hook-Up/Lead Wire - 22 AWG 7 Stranded Conductor - Tinned copper - 600V - Dark Blue - 1000 ft
ALP6713-DB001
Alpha Wire EcoWire® Hook-Up/Lead Wire - 22 AWG 7 Stranded Conductor - Tinned copper - 600V - Dark Blue - 1000 ft ALP6713-DB001
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 22 AWG, Stranded Conductor, Tinned copper, 600V, Dark Blue, 1000ft, 6713 DB001 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Dark blue INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.049 NOMINAL OD (MM) : 1.2446 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 22 AWG, Stranded Conductor, Tinned copper, 600V, Dark Blue, 1000ft, 6713 DB001


MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Dark blue INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.049 NOMINAL OD (MM) : 1.2446 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP6713-DB001
Product Name Alpha Wire EcoWire® Hook-Up/Lead Wire - 22 AWG 7 Stranded Conductor - Tinned copper - 600V - Dark Blue - 1000 ft
Approvals CSA Mark (US, NRTL/C); AWM
Rated Voltage 600 volts
Nominal Diameter 0.0490 inch (1.24 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 172-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0087 inch (0.2210 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1113147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0882 inch (2.24 mm)
Wire Insulation Polyamide
View Details