The AF1555/8 from Alpha Wire is an acrylic-coated fiberglass sleeving designed for wire management applications. It features a minimum inner diameter of 0.625 inches and a maximum inner diameter of 0.655 inches, with a wall thickness of 0.016 inches. The sleeving is compliant with military specifications MIL-I-3190/3 Grade C1 and NEMA TF-1 Type 6, ensuring its suitability for demanding environments. This product operates effectively within a temperature range of -40°C to 155°C and exhibits a minimum elongation of 150% according to ASTM D638. It has a dielectric strength of 2500 V minimum and a volume resistivity of 1x10^10 ohm-cm, making it suitable for electrical insulation. The sleeving is also resistant to corrosion and fungus, passing relevant tests under AMS-DTL-23053. The AF1555/8 is RoHS compliant and does not contain any substances of very high concern as per REACH regulations. It is packaged in lengths of 100 feet, providing ample material for various applications. This product is ideal for engineers seeking reliable wire protection in challenging conditions.
Alpha has a sleeving for your application with options that are great for flexible wire harnesses, heat protection, and defense against chemicals or abrasion.
| Alpha Wire | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | AF1555/8 |
| Product Name | FIT Wire Management, Sleeving |
| Sleeving | Wrap Around Sleeving |