Alpha Wire Coaxial Cables 9854C SL001

Description
9854C SLATE 1000 FT
Request a Quote Datasheet
Description
9854C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9854C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9854C SL001
Coaxial Cables 9854C SL001
9854C SLATE 1000 FT

9854C SLATE 1000 FT

Buy Now
Shielded Multipair Cable, 28/24Awg, 4Pairs, 1000Ft, Grey, 300V; Cable Shielding Alpha Wire - 04F7246 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 28/24Awg, 4Pairs, 1000Ft, Grey, 300V; Cable Shielding Alpha Wire
04F7246
Shielded Multipair Cable, 28/24Awg, 4Pairs, 1000Ft, Grey, 300V; Cable Shielding Alpha Wire 04F7246
SHIELDED MULTIPAIR CABLE, 28/24AWG, 4PAIRS, 1000FT, GREY, 300V; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 28/24AWG, 4PAIRS, 1000FT, GREY, 300V; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Ethernet Transceiver 78 Ohm Cable - Braid Shield - 28 AWG - Gray - 300V - 1000 ft - 9854C SL001 - ALP9854C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Ethernet Transceiver 78 Ohm Cable - Braid Shield - 28 AWG - Gray - 300V - 1000 ft - 9854C SL001
ALP9854C-SL001
Alpha Essentials Ethernet Transceiver 78 Ohm Cable - Braid Shield - 28 AWG - Gray - 300V - 1000 ft - 9854C SL001 ALP9854C-SL001
Alpha Essentials Ethernet Transceiver is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 300V, Gray, 1000ft, 9854C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9854C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Ethernet Transceiver COAX CONSTRUCTION : Ethernet Transceiver COAX TYPE : Ethernet Transceiver AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 3 JACKET COLOR : Gray JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 78 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.25 STANDARDS/APPROVALS : UL Approved CSA Approved

Alpha Essentials Ethernet Transceiver is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 300V, Gray, 1000ft, 9854C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9854C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Ethernet Transceiver COAX CONSTRUCTION : Ethernet Transceiver COAX TYPE : Ethernet Transceiver AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 3 JACKET COLOR : Gray JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 78 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.25 STANDARDS/APPROVALS : UL Approved CSA Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Ethernet Cables
Product Number 9854C SL001 04F7246 ALP9854C-SL001
Product Name Coaxial Cables Shielded Multipair Cable, 28/24Awg, 4Pairs, 1000Ft, Grey, 300V; Cable Shielding Alpha Wire Alpha Essentials Ethernet Transceiver 78 Ohm Cable - Braid Shield - 28 AWG - Gray - 300V - 1000 ft - 9854C SL001
Standards / Certifications RoHS CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-014 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NR500U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details