Alpha Wire Coaxial Cables (RF) 9851 BK005

Description
Coaxial Cable 30 AWG 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 30 AWG 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 216-9851BK005-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
216-9851BK005-ND
Coaxial Cables (RF) 216-9851BK005-ND
Coaxial Cable 30 AWG 100.0' (30.48m) 50 Ohms

Coaxial Cable 30 AWG 100.0' (30.48m) 50 Ohms

Buy Now Datasheet
Coaxial Cable, 30Awg, 30.5M, Black; Coaxial Cable Type Alpha Wire - 12AJ8068 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 30Awg, 30.5M, Black; Coaxial Cable Type Alpha Wire
12AJ8068
Coaxial Cable, 30Awg, 30.5M, Black; Coaxial Cable Type Alpha Wire 12AJ8068
COAXIAL CABLE, 30AWG, 30.5M, BLACK; Coaxial Cable Type:-; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Jacket Material:FEP; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, 30AWG, 30.5M, BLACK; Coaxial Cable Type:-; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Jacket Material:FEP; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 216-9851BK005-ND 12AJ8068
Product Name Coaxial Cables (RF) Coaxial Cable, 30Awg, 30.5M, Black; Coaxial Cable Type Alpha Wire
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Silver Coated
Cable Shielding Braid
North American 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1683993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Flexible Test Cable, 18.0 GHz, 39.4″ - ULC-1M-SMNM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details