Alpha Wire Coaxial Cables (RF) 9849 RD005

Description
Coaxial Cable 26 AWG 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 26 AWG 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 216-9849RD005-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
216-9849RD005-ND
Coaxial Cables (RF) 216-9849RD005-ND
Coaxial Cable 26 AWG 100.0' (30.48m) 50 Ohms

Coaxial Cable 26 AWG 100.0' (30.48m) 50 Ohms

Buy Now Datasheet
Coaxial Cable, 26Awg, 30.5M, 50 Ohm, Red; Coaxial Cable Type Alpha Wire - 12AJ7892 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 26Awg, 30.5M, 50 Ohm, Red; Coaxial Cable Type Alpha Wire
12AJ7892
Coaxial Cable, 26Awg, 30.5M, 50 Ohm, Red; Coaxial Cable Type Alpha Wire 12AJ7892
COAXIAL CABLE, 26AWG, 30.5M, 50 OHM, RED; Coaxial Cable Type:-; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Red; Jacket Material:FEP; Product Range:-RoHS Compliant: Yes

COAXIAL CABLE, 26AWG, 30.5M, 50 OHM, RED; Coaxial Cable Type:-; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Red; Jacket Material:FEP; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 216-9849RD005-ND 12AJ7892
Product Name Coaxial Cables (RF) Coaxial Cable, 26Awg, 30.5M, 50 Ohm, Red; Coaxial Cable Type Alpha Wire
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Silver Coated
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 1116737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5; Coaxial
Cable Shielding Shielded
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers