Alpha Wire Coaxial Cables (RF) 9849 GR005

Description
Coaxial Cable 26 AWG 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 26 AWG 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 216-9849GR005-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
216-9849GR005-ND
Coaxial Cables (RF) 216-9849GR005-ND
Coaxial Cable 26 AWG 100.0' (30.48m) 50 Ohms

Coaxial Cable 26 AWG 100.0' (30.48m) 50 Ohms

Buy Now Datasheet
Coaxial Cable, 26Awg, 30.5M, 50 Ohm, Grn; Coaxial Cable Type Alpha Wire - 12AJ7890 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 26Awg, 30.5M, 50 Ohm, Grn; Coaxial Cable Type Alpha Wire
12AJ7890
Coaxial Cable, 26Awg, 30.5M, 50 Ohm, Grn; Coaxial Cable Type Alpha Wire 12AJ7890
COAXIAL CABLE, 26AWG, 30.5M, 50 OHM, GRN; Coaxial Cable Type:-; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Green; Jacket Material:FEP RoHS Compliant: Yes

COAXIAL CABLE, 26AWG, 30.5M, 50 OHM, GRN; Coaxial Cable Type:-; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Green; Jacket Material:FEP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 216-9849GR005-ND 12AJ7890
Product Name Coaxial Cables (RF) Coaxial Cable, 26Awg, 30.5M, 50 Ohm, Grn; Coaxial Cable Type Alpha Wire
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Silver Coated
Cable Shielding Braid
North American 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Networking; RF; Wireless infrastructure, Broadband, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission
Cable Type Coaxial
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details
Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details