Alpha Wire Coaxial Cables (RF) 9849 BR005

Description
Coaxial Cable 26 AWG 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 26 AWG 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 216-9849BR005-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
216-9849BR005-ND
Coaxial Cables (RF) 216-9849BR005-ND
Coaxial Cable 26 AWG 100.0' (30.48m) 50 Ohms

Coaxial Cable 26 AWG 100.0' (30.48m) 50 Ohms

Buy Now Datasheet
Coaxial Cable, 26Awg, 30.5M, 50 Ohm, Brn; Coaxial Cable Type Alpha Wire - 12AJ7888 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 26Awg, 30.5M, 50 Ohm, Brn; Coaxial Cable Type Alpha Wire
12AJ7888
Coaxial Cable, 26Awg, 30.5M, 50 Ohm, Brn; Coaxial Cable Type Alpha Wire 12AJ7888
COAXIAL CABLE, 26AWG, 30.5M, 50 OHM, BRN; Coaxial Cable Type:-; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Brown; Jacket Material:FEP RoHS Compliant: Yes

COAXIAL CABLE, 26AWG, 30.5M, 50 OHM, BRN; Coaxial Cable Type:-; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Brown; Jacket Material:FEP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 216-9849BR005-ND 12AJ7888
Product Name Coaxial Cables (RF) Coaxial Cable, 26Awg, 30.5M, 50 Ohm, Brn; Coaxial Cable Type Alpha Wire
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Silver Coated
Cable Shielding Braid
North American 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
SMA Female Bulkhead St. Connector With RG316 Cable (L-10CM) + Open End - ET-SFS-BH-4L10C-OP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA Female Bulkhead
View Details