Alpha Wire Hook-up Wire 932 NC001

Description
932 NO COLOR 1000 FT
Request a Quote
Description
932 NO COLOR 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 932 NC001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
932 NC001
Hook-up Wire 932 NC001
932 NO COLOR 1000 FT

932 NO COLOR 1000 FT

Buy Now
932 No Color001 - Alpha Wire - Bus Bar Wire - MIL-W-3861 - 32 AWG - Solid Conductor -Tinned Copper - No Color - 1000ft - ALP932-NC001 - Lapp Tannehill
Savage, MN, United States
932 No Color001 - Alpha Wire - Bus Bar Wire - MIL-W-3861 - 32 AWG - Solid Conductor -Tinned Copper - No Color - 1000ft
ALP932-NC001
932 No Color001 - Alpha Wire - Bus Bar Wire - MIL-W-3861 - 32 AWG - Solid Conductor -Tinned Copper - No Color - 1000ft ALP932-NC001
Alpha Wire's MIL-W-3861 Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 32 AWG, Solid Conductor, Tinned Copper, No Color, 1000ft, 932 No Color001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 932 NC001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 32 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.008 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : ASTM B33 QQ W 343 Type S Type S MIL-SPEC : MIL-W-3861

Alpha Wire's MIL-W-3861 Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 32 AWG, Solid Conductor, Tinned Copper, No Color, 1000ft, 932 No Color001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 932 NC001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 32 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.008 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : ASTM B33 QQ W 343 Type S Type S MIL-SPEC : MIL-W-3861

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 932 NC001 ALP932-NC001
Product Name Hook-up Wire 932 No Color001 - Alpha Wire - Bus Bar Wire - MIL-W-3861 - 32 AWG - Solid Conductor -Tinned Copper - No Color - 1000ft
Approvals ASTM B33 QQ W 343 Type S Type S
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - CZ 1322 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0160 inch (0.4064 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Miniature TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0270 to 0.0430 inch (0.6858 to 1.09 mm)
Rated Temperature 105 C (221 F)
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, Nylon Jacket - 1447 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0850 to 0.1570 inch (2.16 to 3.99 mm)
View Details