Alpha Wire Coaxial Cables (RF) 9316 BR002

Description
Coaxial Cable 25 AWG RG-316 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 25 AWG RG-316 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9316BR002-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9316BR002-500-ND
Coaxial Cables (RF) 9316BR002-500-ND
Coaxial Cable 25 AWG RG-316 500.0' (152.40m) 50 Ohms

Coaxial Cable 25 AWG RG-316 500.0' (152.40m) 50 Ohms

Buy Now Datasheet
Coaxial Cables - 9316 BR002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9316 BR002
Coaxial Cables 9316 BR002
9316 BROWN 500 FT

9316 BROWN 500 FT

Buy Now
Alpha Essentials Twinaxial 100 Ohm Cable - Braid Shield - 25 AWG - Brown - 900V - 500 ft - 9316 BR002 - ALP9316-BR002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Twinaxial 100 Ohm Cable - Braid Shield - 25 AWG - Brown - 900V - 500 ft - 9316 BR002
ALP9316-BR002
Alpha Essentials Twinaxial 100 Ohm Cable - Braid Shield - 25 AWG - Brown - 900V - 500 ft - 9316 BR002 ALP9316-BR002
Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 900V, Brown, 500ft, 9316 BR002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9316 BR002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 25 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Brown JACKET MATERIAL : FEP SHIELDING : Braid IMPEDANCE : 100 Ohm VOLTAGE : 900V NOMINAL OD (IN) : 0.098 STANDARDS/APPROVALS : UL Approved CSA Approved

Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 900V, Brown, 500ft, 9316 BR002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9316 BR002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 25 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Brown JACKET MATERIAL : FEP SHIELDING : Braid IMPEDANCE : 100 Ohm VOLTAGE : 900V NOMINAL OD (IN) : 0.098 STANDARDS/APPROVALS : UL Approved CSA Approved

Supplier's Site
Coaxial Cable, Rg-316/u, 500Ft, Brown; Coaxial Cable Type Alpha Wire - 28B8828 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-316/u, 500Ft, Brown; Coaxial Cable Type Alpha Wire
28B8828
Coaxial Cable, Rg-316/u, 500Ft, Brown; Coaxial Cable Type Alpha Wire 28B8828
COAXIAL CABLE, RG-316/U, 500FT, BROWN; Coaxial Cable Type:RG316; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Brown; Jacket Material:FEP RoHS Compliant: Yes

COAXIAL CABLE, RG-316/U, 500FT, BROWN; Coaxial Cable Type:RG316; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Brown; Jacket Material:FEP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 9316BR002-500-ND 9316 BR002 ALP9316-BR002 28B8828
Product Name Coaxial Cables (RF) Coaxial Cables Alpha Essentials Twinaxial 100 Ohm Cable - Braid Shield - 25 AWG - Brown - 900V - 500 ft - 9316 BR002 Coaxial Cable, Rg-316/u, 500Ft, Brown; Coaxial Cable Type Alpha Wire
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP) FEP
Cable Conductor Steel, Copper Covered, Silver Coated
Cable Shielding Braid Braid; Braid
North American 25 AWG 25 AWG
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Computer; Medical
Cable Shielding No Shielding
Connector Type DIN / Mini-DIN
View Details
USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details