Alpha Wire Coaxial Cables (RF) 9217 BK002

Description
Coaxial Cable 10 AWG RG-217 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 10 AWG RG-217 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9217BK002-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9217BK002-ND
Coaxial Cables (RF) 9217BK002-ND
Coaxial Cable 10 AWG RG-217 500.0' (152.40m) 50 Ohms

Coaxial Cable 10 AWG RG-217 500.0' (152.40m) 50 Ohms

Buy Now Datasheet
Coaxial Cables - 9217 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9217 BK002
Coaxial Cables 9217 BK002
9217 BLACK 500 FT

9217 BLACK 500 FT

Buy Now
Alpha Essentials Coaxial RG-217/U 50 Ohm Cable - Braid Shield - 10 AWG - Black - 5200V - 500 ft - 9217 BK002 - ALP9217-BK002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-217/U 50 Ohm Cable - Braid Shield - 10 AWG - Black - 5200V - 500 ft - 9217 BK002
ALP9217-BK002
Alpha Essentials Coaxial RG-217/U 50 Ohm Cable - Braid Shield - 10 AWG - Black - 5200V - 500 ft - 9217 BK002 ALP9217-BK002
Alpha Essentials Coaxial RG-217/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 5200V, Black, 500ft, 9217 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9217 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-217/U AWG/GAUGE : 10 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 5200V NOMINAL OD (IN) : 0.545 MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-217/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 5200V, Black, 500ft, 9217 BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9217 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-217/U AWG/GAUGE : 10 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 5200V NOMINAL OD (IN) : 0.545 MIL-SPEC : MIL-DTL-17

Supplier's Site
Coaxial Cable, Rg-217/u, 500Ft, Black; Coaxial Cable Type Alpha Wire - 02F9854 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-217/u, 500Ft, Black; Coaxial Cable Type Alpha Wire
02F9854
Coaxial Cable, Rg-217/u, 500Ft, Black; Coaxial Cable Type Alpha Wire 02F9854
COAXIAL CABLE, RG-217/U, 500FT, BLACK; Coaxial Cable Type:RG217; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-217/U, 500FT, BLACK; Coaxial Cable Type:RG217; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 9217BK002-ND 9217 BK002 ALP9217-BK002 02F9854
Product Name Coaxial Cables (RF) Coaxial Cables Alpha Essentials Coaxial RG-217/U 50 Ohm Cable - Braid Shield - 10 AWG - Black - 5200V - 500 ft - 9217 BK002 Coaxial Cable, Rg-217/u, 500Ft, Black; Coaxial Cable Type Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Copper
Cable Shielding Braid Braid; Braid
North American 10 AWG 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details