Coaxial Cable 10 AWG RG-217 1000.0' (304.80m) 50 Ohms
COAXIAL CABLE, RG-217/U, 1000FT, BLACK; Coaxial Cable Type:RG217; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Alpha Essentials Coaxial RG-217/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 5200V, Black, 1000ft, 9217 BK001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9217 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-217/U AWG/GAUGE : 10 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 5200V NOMINAL OD (IN) : 0.545 MIL-SPEC : MIL-DTL-17
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Coaxial Cables and Triaxial Cables | Cable Assemblies | Multiconductor Cables |
| Product Number | 9217 BK001 | 216-9217BK001-ND | 02F9855 | ALP9217-BK001 |
| Product Name | Coaxial Cables | Coaxial Cables (RF) | Coaxial Cable, Rg-217/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire | Alpha Essentials Coaxial RG-217/U 50 Ohm Cable - Braid Shield - 10 AWG - Black - 5200V - 1000 ft - 9217 BK001 |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Conductor | Copper | |||
| Cable Shielding | Braid | Braid; Braid | ||
| North American | 10 AWG | 10 AWG |