Alpha Wire Coaxial Cables 9214 BK002

Description
9214 BLACK 500 FT
Request a Quote Datasheet
Description
9214 BLACK 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9214 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9214 BK002
Coaxial Cables 9214 BK002
9214 BLACK 500 FT

9214 BLACK 500 FT

Buy Now
Coaxial Cables (RF) - A308-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A308-500-ND
Coaxial Cables (RF) A308-500-ND
Coaxial Cable 13 AWG (1.83mm²) RG-214 500.0' (152.40m) 50 Ohms

Coaxial Cable 13 AWG (1.83mm²) RG-214 500.0' (152.40m) 50 Ohms

Buy Now Datasheet
Alpha Essentials Coaxial RG-214/U 50 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 500 ft - 9214 BK002 - ALP9214-BK002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-214/U 50 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 500 ft - 9214 BK002
ALP9214-BK002
Alpha Essentials Coaxial RG-214/U 50 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 500 ft - 9214 BK002 ALP9214-BK002
Alpha Essentials Coaxial RG-214/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 3700V, Black, 500ft, 9214 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9214 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-214/U AWG/GAUGE : 13 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 3700V NOMINAL OD (IN) : 0.425 MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-214/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 3700V, Black, 500ft, 9214 BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9214 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-214/U AWG/GAUGE : 13 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 3700V NOMINAL OD (IN) : 0.425 MIL-SPEC : MIL-DTL-17

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill
Product Category Cable Assemblies Coaxial Cables and Triaxial Cables Multiconductor Cables
Product Number 9214 BK002 A308-500-ND ALP9214-BK002
Product Name Coaxial Cables Coaxial Cables (RF) Alpha Essentials Coaxial RG-214/U 50 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 500 ft - 9214 BK002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Copper, Silver Coated
Cable Shielding Braid Braid; Braid
North American 13 AWG 13 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details