Alpha Wire Coaxial Cables (RF) 9214 BK001

Description
Coaxial Cable 13 AWG (1.83mm²) RG-214 1000.0' (304.80m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 13 AWG (1.83mm²) RG-214 1000.0' (304.80m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - A308-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A308-1000-ND
Coaxial Cables (RF) A308-1000-ND
Coaxial Cable 13 AWG (1.83mm²) RG-214 1000.0' (304.80m) 50 Ohms

Coaxial Cable 13 AWG (1.83mm²) RG-214 1000.0' (304.80m) 50 Ohms

Buy Now Datasheet
Coaxial Cables - 9214 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9214 BK001
Coaxial Cables 9214 BK001
9214 BLACK 1000 FT

9214 BLACK 1000 FT

Buy Now
Coaxial Cable, Rg-214/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire - 85K9965 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-214/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire
85K9965
Coaxial Cable, Rg-214/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire 85K9965
COAXIAL CABLE, RG-214/U, 1000FT, BLACK; Coaxial Cable Type:RG214; Wire Gauge:13AWG; Conductor Area CSA:1.83mm²; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-214/U, 1000FT, BLACK; Coaxial Cable Type:RG214; Wire Gauge:13AWG; Conductor Area CSA:1.83mm²; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Coaxial RG-214/U 50 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 1000 ft - 9214 BK001 - ALP9214-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-214/U 50 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 1000 ft - 9214 BK001
ALP9214-BK001
Alpha Essentials Coaxial RG-214/U 50 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 1000 ft - 9214 BK001 ALP9214-BK001
Alpha Essentials Coaxial RG-214/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 3700V, Black, 1000ft, 9214 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9214 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-214/U AWG/GAUGE : 13 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 3700V NOMINAL OD (IN) : 0.425 MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-214/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 3700V, Black, 1000ft, 9214 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9214 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-214/U AWG/GAUGE : 13 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 3700V NOMINAL OD (IN) : 0.425 MIL-SPEC : MIL-DTL-17

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number A308-1000-ND 9214 BK001 85K9965 ALP9214-BK001
Product Name Coaxial Cables (RF) Coaxial Cables Coaxial Cable, Rg-214/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire Alpha Essentials Coaxial RG-214/U 50 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 1000 ft - 9214 BK001
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Copper, Silver Coated
Cable Shielding Braid Braid; Braid
North American 13 AWG 13 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details