Alpha Wire Coaxial Cables 9109 SL001

Description
9109 SLATE 1000 FT
Request a Quote Datasheet
Description
9109 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9109 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9109 SL001
Coaxial Cables 9109 SL001
9109 SLATE 1000 FT

9109 SLATE 1000 FT

Buy Now
Twinaxial Cable, 20Awg, 100 Ohm, 1000Ft, Grey; Wire Gauge Alpha Wire - 04F6050 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 20Awg, 100 Ohm, 1000Ft, Grey; Wire Gauge Alpha Wire
04F6050
Twinaxial Cable, 20Awg, 100 Ohm, 1000Ft, Grey; Wire Gauge Alpha Wire 04F6050
TWINAXIAL CABLE, 20AWG, 100 OHM, 1000FT, GREY; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:100ohm; Jacket Color:Grey; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 20AWG, 100 OHM, 1000FT, GREY; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:100ohm; Jacket Color:Grey; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Twinaxial 100 Ohm Cable - Braid Shield - 20 AWG - Gray - 300V - 1000 ft - 9109 SL001 - ALP9109-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Twinaxial 100 Ohm Cable - Braid Shield - 20 AWG - Gray - 300V - 1000 ft - 9109 SL001
ALP9109-SL001
Alpha Essentials Twinaxial 100 Ohm Cable - Braid Shield - 20 AWG - Gray - 300V - 1000 ft - 9109 SL001 ALP9109-SL001
Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 300V, Gray, 1000ft, 9109 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9109 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Gray JACKET MATERIAL : PVDF SHIELDING : Braid IMPEDANCE : 100 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.252 STANDARDS/APPROVALS : UL Approved CSA Approved

Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 300V, Gray, 1000ft, 9109 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9109 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Gray JACKET MATERIAL : PVDF SHIELDING : Braid IMPEDANCE : 100 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.252 STANDARDS/APPROVALS : UL Approved CSA Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 9109 SL001 04F6050 ALP9109-SL001
Product Name Coaxial Cables Twinaxial Cable, 20Awg, 100 Ohm, 1000Ft, Grey; Wire Gauge Alpha Wire Alpha Essentials Twinaxial 100 Ohm Cable - Braid Shield - 20 AWG - Gray - 300V - 1000 ft - 9109 SL001
Standards / Certifications RoHS CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Cable Jacket PVDF
Cable Shielding Braid; Braid
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XH Macro-Hooks - 1020XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details