Alpha Wire Coaxial Cables (RF) 9102 BK002

Description
Coaxial Cable 20 AWG RG-59 500.0' (152.40m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 20 AWG RG-59 500.0' (152.40m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9102BK002-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9102BK002-500-ND
Coaxial Cables (RF) 9102BK002-500-ND
Coaxial Cable 20 AWG RG-59 500.0' (152.40m) 75 Ohms

Coaxial Cable 20 AWG RG-59 500.0' (152.40m) 75 Ohms

Buy Now Datasheet
Coaxial Cables - 9102 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9102 BK002
Coaxial Cables 9102 BK002
9102 BLACK 500 FT

9102 BLACK 500 FT

Buy Now
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 20 AWG - Black - 300V - 500 ft - 9102 BK002 - ALP9102-BK002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 20 AWG - Black - 300V - 500 ft - 9102 BK002
ALP9102-BK002
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 20 AWG - Black - 300V - 500 ft - 9102 BK002 ALP9102-BK002
Alpha Essentials Coaxial RG-59/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 300V, Black, 500ft, 9102 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9102 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59/U AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVDF SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.212 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-59/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 300V, Black, 500ft, 9102 BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9102 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59/U AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVDF SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.212 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Supplier's Site
Coaxial Cable, Rg-59B/u, 500Ft, Black; Coaxial Cable Type Alpha Wire - 04F5146 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59B/u, 500Ft, Black; Coaxial Cable Type Alpha Wire
04F5146
Coaxial Cable, Rg-59B/u, 500Ft, Black; Coaxial Cable Type Alpha Wire 04F5146
COAXIAL CABLE, RG-59B/U, 500FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:Fluoropolym er RoHS Compliant: Yes

COAXIAL CABLE, RG-59B/U, 500FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:Fluoropolymer RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 9102BK002-500-ND 9102 BK002 ALP9102-BK002 04F5146
Product Name Coaxial Cables (RF) Coaxial Cables Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 20 AWG - Black - 300V - 500 ft - 9102 BK002 Coaxial Cable, Rg-59B/u, 500Ft, Black; Coaxial Cable Type Alpha Wire
Product Category Cable
Cable Jacket Polyvinylidene Fluoride (PVDF) PVDF
Cable Conductor Steel, Copper Coated
Cable Shielding Foil Braid Braid; Braid
North American 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Fan Cord; 80 in.; 90 deg; UL Listed, CSA Certified; Blunt Cut; 300 V; 7 A - 70111453 - Allied Electronics, Inc.
Specs
Cable Length 6.67 ft (20.33 dm)
Connector Type SPT-1 (18/2) Female
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
View Details