Alpha Wire Coaxial Cables (RF) 9102 BK001

Description
Coaxial Cable 20 AWG RG-59 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 20 AWG RG-59 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9102BK001-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9102BK001-1000-ND
Coaxial Cables (RF) 9102BK001-1000-ND
Coaxial Cable 20 AWG RG-59 1000.0' (304.80m) 75 Ohms

Coaxial Cable 20 AWG RG-59 1000.0' (304.80m) 75 Ohms

Buy Now Datasheet
Coaxial Cables - 9102 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9102 BK001
Coaxial Cables 9102 BK001
9102 BLACK 1000 FT

9102 BLACK 1000 FT

Buy Now
Coaxial Cable, Rg-59B/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire - 04F5147 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59B/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire
04F5147
Coaxial Cable, Rg-59B/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire 04F5147
COAXIAL CABLE, RG-59B/U, 1000FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:Fluoropolym er RoHS Compliant: Yes

COAXIAL CABLE, RG-59B/U, 1000FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:Fluoropolymer RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 20 AWG - Black - 300V - 1000 ft - 9102 BK001 - ALP9102-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 20 AWG - Black - 300V - 1000 ft - 9102 BK001
ALP9102-BK001
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 20 AWG - Black - 300V - 1000 ft - 9102 BK001 ALP9102-BK001
Alpha Essentials Coaxial RG-59/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 300V, Black, 1000ft, 9102 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9102 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59/U AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVDF SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.212 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-59/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 300V, Black, 1000ft, 9102 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9102 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59/U AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVDF SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.212 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 9102BK001-1000-ND 9102 BK001 04F5147 ALP9102-BK001
Product Name Coaxial Cables (RF) Coaxial Cables Coaxial Cable, Rg-59B/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 20 AWG - Black - 300V - 1000 ft - 9102 BK001
Product Category Cable
Cable Jacket Polyvinylidene Fluoride (PVDF) PVDF
Cable Conductor Steel, Copper Coated
Cable Shielding Foil Braid Braid; Braid
North American 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details