Alpha Wire Power Cord Australian Plug 8.2Ft Cord; Connector Type A Alpha Wire 910 BK078

Description
POWER CORD AUSTRALIAN PLUG 8.2FT CORD; Connector Type A:Mains Plug, Australia; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
POWER CORD AUSTRALIAN PLUG 8.2FT CORD; Connector Type A:Mains Plug, Australia; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Australian Plug 8.2Ft Cord; Connector Type A Alpha Wire - 92F9567 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Australian Plug 8.2Ft Cord; Connector Type A Alpha Wire
92F9567
Power Cord Australian Plug 8.2Ft Cord; Connector Type A Alpha Wire 92F9567
POWER CORD AUSTRALIAN PLUG 8.2FT CORD; Connector Type A:Mains Plug, Australia; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes

POWER CORD AUSTRALIAN PLUG 8.2FT CORD; Connector Type A:Mains Plug, Australia; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 92F9567
Product Name Power Cord Australian Plug 8.2Ft Cord; Connector Type A Alpha Wire
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 812502-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.2 inch (183 mm)
Rated Current 10 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
VAC17KS, North America, V-Lock cord retaining, 3.0 m, Connector C17, SJT 2x18 AWG, black - 3-101-794 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
CEE 7/7 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 1800 mm - 365011-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals DEMKO; CEE
Number of Conductors 3
View Details