Alpha Wire Hook-up Wire 908 SV005

Description
908 Silver 100 FT
Request a Quote
Description
908 Silver 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 908 SV005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
908 SV005
Hook-up Wire 908 SV005
908 Silver 100 FT

908 Silver 100 FT

Buy Now
908 SV005 - Alpha Wire - Bus Bar Wire - MIL-W-3861 - 8 AWG - Solid Conductor -Tinned Copper - Silver - 100ft - ALP908-SV005 - Lapp Tannehill
Savage, MN, United States
908 SV005 - Alpha Wire - Bus Bar Wire - MIL-W-3861 - 8 AWG - Solid Conductor -Tinned Copper - Silver - 100ft
ALP908-SV005
908 SV005 - Alpha Wire - Bus Bar Wire - MIL-W-3861 - 8 AWG - Solid Conductor -Tinned Copper - Silver - 100ft ALP908-SV005
Alpha Wire's MIL-W-3861 Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 8 AWG, Solid Conductor, Tinned Copper, Silver, 100ft, 908 SV005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 908 SV005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 8 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.129 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : ASTM B33 QQ W 343 Type S Type S MIL-SPEC : MIL-W-3861

Alpha Wire's MIL-W-3861 Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 8 AWG, Solid Conductor, Tinned Copper, Silver, 100ft, 908 SV005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 908 SV005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 8 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.129 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : ASTM B33 QQ W 343 Type S Type S MIL-SPEC : MIL-W-3861

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 908 SV005 ALP908-SV005
Product Name Hook-up Wire 908 SV005 - Alpha Wire - Bus Bar Wire - MIL-W-3861 - 8 AWG - Solid Conductor -Tinned Copper - Silver - 100ft
Approvals ASTM B33 QQ W 343 Type S Type S
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook Up Wire - 042531-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Lead Wire, MIL-W-16878/17 Type BN, Nylon Jacket - 1405N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/17, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0320 to 0.0999 inch (0.8128 to 2.54 mm)
View Details