Alpha Wire Hook-up Wire 908 SV001

Description
908 Silver 1000 FT
Request a Quote
Description
908 Silver 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 908 SV001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
908 SV001
Hook-up Wire 908 SV001
908 Silver 1000 FT

908 Silver 1000 FT

Buy Now
908 SV001 - Alpha Wire - Bus Bar Wire - MIL-W-3861 - 8 AWG - Solid Conductor -Tinned Copper - Silver - 1000ft - ALP908-SV001 - Lapp Tannehill
Savage, MN, United States
908 SV001 - Alpha Wire - Bus Bar Wire - MIL-W-3861 - 8 AWG - Solid Conductor -Tinned Copper - Silver - 1000ft
ALP908-SV001
908 SV001 - Alpha Wire - Bus Bar Wire - MIL-W-3861 - 8 AWG - Solid Conductor -Tinned Copper - Silver - 1000ft ALP908-SV001
Alpha Wire's MIL-W-3861 Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 8 AWG, Solid Conductor, Tinned Copper, Silver, 1000ft, 908 SV001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 908 SV001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 8 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.129 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : ASTM B33 QQ W 343 Type S Type S MIL-SPEC : MIL-W-3861

Alpha Wire's MIL-W-3861 Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 8 AWG, Solid Conductor, Tinned Copper, Silver, 1000ft, 908 SV001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 908 SV001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 8 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.129 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : ASTM B33 QQ W 343 Type S Type S MIL-SPEC : MIL-W-3861

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 908 SV001 ALP908-SV001
Product Name Hook-up Wire 908 SV001 - Alpha Wire - Bus Bar Wire - MIL-W-3861 - 8 AWG - Solid Conductor -Tinned Copper - Silver - 1000ft
Approvals ASTM B33 QQ W 343 Type S Type S
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1509173002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
Extra Flexible PVC Lead Wire - NEF 18-41344 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0720 inch (1.83 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1225873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details