Alpha Wire Coaxial Cables (RF) 9062AC BK005

Description
Coaxial Cable 22 AWG RG-62A 100.0' (30.48m) 93 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 22 AWG RG-62A 100.0' (30.48m) 93 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9062ACBK005-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9062ACBK005-ND
Coaxial Cables (RF) 9062ACBK005-ND
Coaxial Cable 22 AWG RG-62A 100.0' (30.48m) 93 Ohms

Coaxial Cable 22 AWG RG-62A 100.0' (30.48m) 93 Ohms

Buy Now Datasheet
Coaxial Cables - 9062AC BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9062AC BK005
Coaxial Cables 9062AC BK005
9062AC BLACK 100 FT

9062AC BLACK 100 FT

Buy Now
9062Ac Black 100 Ft Rohs Compliant Alpha Wire - 28B8815 - Newark, An Avnet Company
Chicago, IL, United States
9062Ac Black 100 Ft Rohs Compliant Alpha Wire
28B8815
9062Ac Black 100 Ft Rohs Compliant Alpha Wire 28B8815
9062AC BLACK 100 FT ROHS COMPLIANT: YES

9062AC BLACK 100 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cable, Coaxial; 22 AWG; Solid CW; 0.242in.; PVC; 95% BC Braid; SSP; Black - 70140784 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Coaxial; 22 AWG; Solid CW; 0.242in.; PVC; 95% BC Braid; SSP; Black
70140784
Cable, Coaxial; 22 AWG; Solid CW; 0.242in.; PVC; 95% BC Braid; SSP; Black 70140784
95% BC Braid Shield, 22⁄23 AWG, Black Coaxial Cable

95% BC Braid Shield, 22⁄23 AWG, Black Coaxial Cable

Supplier's Site
Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 100 ft - 9062AC BK005 - ALP9062AC-BK005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 100 ft - 9062AC BK005
ALP9062AC-BK005
Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 100 ft - 9062AC BK005 ALP9062AC-BK005
Alpha Essentials Coaxial RG-62A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, Black, 100ft, 9062AC BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9062AC BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-62A/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 93 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-62A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, Black, 100ft, 9062AC BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9062AC BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-62A/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 93 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. Lapp Tannehill
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Cable Assemblies Network Cables Multiconductor Cables
Product Number 9062ACBK005-ND 9062AC BK005 28B8815 70140784 ALP9062AC-BK005
Product Name Coaxial Cables (RF) Coaxial Cables 9062Ac Black 100 Ft Rohs Compliant Alpha Wire Cable, Coaxial; 22 AWG; Solid CW; 0.242in.; PVC; 95% BC Braid; SSP; Black Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 100 ft - 9062AC BK005
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Steel, Copper Coated
Cable Shielding Braid Braid; Braid
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details