Alpha Wire Hook-up Wire 906 NC002

Description
906 NO COLOR 500 FT
Request a Quote
Description
906 NO COLOR 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 906 NC002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
906 NC002
Hook-up Wire 906 NC002
906 NO COLOR 500 FT

906 NO COLOR 500 FT

Buy Now
906 No Color002 - Alpha Wire - Bus Bar Wire - MIL-W-3861 - 6 AWG - Solid Conductor -Tinned Copper - No Color - 500ft - ALP906-NC002 - Lapp Tannehill
Savage, MN, United States
906 No Color002 - Alpha Wire - Bus Bar Wire - MIL-W-3861 - 6 AWG - Solid Conductor -Tinned Copper - No Color - 500ft
ALP906-NC002
906 No Color002 - Alpha Wire - Bus Bar Wire - MIL-W-3861 - 6 AWG - Solid Conductor -Tinned Copper - No Color - 500ft ALP906-NC002
Alpha Wire's MIL-W-3861 Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 6 AWG, Solid Conductor, Tinned Copper, No Color, 500ft, 906 No Color002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 906 NC002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 6 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.162 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : ASTM B33 QQ W 343 Type S Type S MIL-SPEC : MIL-W-3861

Alpha Wire's MIL-W-3861 Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 6 AWG, Solid Conductor, Tinned Copper, No Color, 500ft, 906 No Color002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 906 NC002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 6 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.162 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : ASTM B33 QQ W 343 Type S Type S MIL-SPEC : MIL-W-3861

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 906 NC002 ALP906-NC002
Product Name Hook-up Wire 906 No Color002 - Alpha Wire - Bus Bar Wire - MIL-W-3861 - 6 AWG - Solid Conductor -Tinned Copper - No Color - 500ft
Approvals ASTM B33 QQ W 343 Type S Type S
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1113141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0331 inch (0.8400 mm)
Wire Insulation Polyamide
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0470 to 0.1370 inch (1.19 to 3.48 mm)
Rated Temperature 200 C (392 F)
View Details
X-high™ High Temperature Lead Wires, Unshielded - 2104 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1050 to 0.1200 inch (2.67 to 3.05 mm)
View Details
Stranded Hookup Wire - AS155-26 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0390 inch (0.9906 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details