The Xtra-Guard® Performance Cable, part number 902009CY, features a construction that includes a 20 AWG bare copper conductor and a dual-layer insulation of PVC and nylon. The cable assembly consists of nine components twisted together at a minimum of three twists per foot, with a tinned copper braid shield providing 85% coverage. The jacket is made of TPE with a nominal wall thickness of 0.055 inches and is colored slate. This cable is rated for a maximum voltage of 600 VRMS and operates effectively within a temperature range of -30 to 90°C for static applications and -5 to 90°C for dynamic use. It has a pull tension limit of 80 lbs and is designed for intermittent or light-duty flexing with a cycle count of less than 1,500,000 cycles. The cable is compliant with various standards, including UL and CSA, and is RoHS compliant, ensuring it meets environmental regulations. Engineers considering this product should note its suitability for applications requiring flexibility and durability, as well as its resistance to sunlight and oil.
The Stronger Flex Cable
Downtime is costly—whether caused by a complete cable failure or issues that occur when a cable does not meet the demands of its application. Alpha Wire’s Xtra-Guard TPE Flex line combines physical toughness and flex performance in one cable to ensure your peace of mind.
| Alpha Wire | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 902009CY |
| Product Name | Xtra-Guard® Performance Cable, Xtra-Guard Flex TPE |
| Cable Jacket | TPE |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 20 (10/30) AWG Bare Copper', '0.037'] |
| Cable Shielding | Braid |