Alpha Wire Multiple Conductor Cables 902007 SL005

Description
7 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-902007SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-902007SL005-ND
Multiple Conductor Cables 216-902007SL005-ND
7 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Multicore Cable, 7 Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire - 23AJ5251 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 7 Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire
23AJ5251
Multicore Cable, 7 Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire 23AJ5251
MULTICORE CABLE, 7 COND, 20AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.507mm?; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

MULTICORE CABLE, 7 COND, 20AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.507mm?; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 216-902007SL005-ND 23AJ5251
Product Name Multiple Conductor Cables Multicore Cable, 7 Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 7 #
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
USB Cables - Q938-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers