Alpha Wire Multiple Conductor Cables 902003CY SL001

Description
3 Conductor Multi-Conductor Cable Slate 20 AWG Braid Enter Number of Feet in Order Quantity
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 20 AWG Braid Enter Number of Feet in Order Quantity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-902003CYSL001-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-902003CYSL001-DS-ND
Multiple Conductor Cables 216-902003CYSL001-DS-ND
3 Conductor Multi-Conductor Cable Slate 20 AWG Braid Enter Number of Feet in Order Quantity

3 Conductor Multi-Conductor Cable Slate 20 AWG Braid Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multicore Cable, 3 Cond, 20Awg, 1000Ft; Cable Shielding Alpha Wire - 23AJ4976 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 3 Cond, 20Awg, 1000Ft; Cable Shielding Alpha Wire
23AJ4976
Multicore Cable, 3 Cond, 20Awg, 1000Ft; Cable Shielding Alpha Wire 23AJ4976
MULTICORE CABLE, 3 COND, 20AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.507mm?; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

MULTICORE CABLE, 3 COND, 20AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.507mm?; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 216-902003CYSL001-DS-ND 23AJ4976
Product Name Multiple Conductor Cables Multicore Cable, 3 Cond, 20Awg, 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details