The Xtra-Guard® Performance Cable, part number 901609CY, features a construction that includes a 16 AWG bare copper conductor and a combination of PVC and nylon insulation. The cable assembly consists of nine components twisted together with a minimum of 2.4 twists per foot, wrapped in Remay tape with 25% overlap. It is shielded with a tinned copper braid providing a minimum of 85% coverage. This cable is rated for a maximum voltage of 600 VRMS and operates effectively in a temperature range of -30°C to 90°C for static applications and -5°C to 90°C for dynamic use. It has a pull tension limit of 198 lbs and is designed for intermittent or light-duty flexing with a cycle count of less than 1,500,000 cycles. The cable jacket is made from TPE, offering sunlight resistance and a nominal wall thickness of 0.065 inches. The product complies with various industry standards, including UL Type TC and CSA AWM, and is RoHS compliant, ensuring it meets environmental regulations. This cable is suitable for applications requiring durability and flexibility in challenging environments.
The Stronger Flex Cable
Downtime is costly—whether caused by a complete cable failure or issues that occur when a cable does not meet the demands of its application. Alpha Wire’s Xtra-Guard TPE Flex line combines physical toughness and flex performance in one cable to ensure your peace of mind.
| Alpha Wire | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 901609CY |
| Product Name | Xtra-Guard® Performance Cable, Xtra-Guard Flex TPE |
| Cable Jacket | TPE |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 16 (26/30) AWG Bare Copper', '0.060'] |
| Cable Shielding | Braid |