Alpha Wire Multiple Conductor Cables 901609 SL005

Description
9 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
9 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-901609SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-901609SL005-ND
Multiple Conductor Cables 216-901609SL005-ND
9 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)

9 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)

Buy Now Datasheet
Multicore Cable, 9 Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire - 23AJ5228 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 9 Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire
23AJ5228
Multicore Cable, 9 Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire 23AJ5228
MULTICORE CABLE, 9 COND, 16AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.32mm?; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

MULTICORE CABLE, 9 COND, 16AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:9Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.32mm?; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 216-901609SL005-ND 23AJ5228
Product Name Multiple Conductor Cables Multicore Cable, 9 Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 9 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-SMA-MM-60 - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details