The Multicore Cable, part number 901405, features five conductors made of 16 AWG bare copper, suitable for various applications requiring flexibility and durability. The cable has a nominal insulation wall of 0.016 inches made from PVC and a jacket made of TPE with a thickness of 0.050 inches, providing protection against environmental factors. It is rated for a maximum voltage of 600 VRMS and can operate in temperatures up to 90°C in both dry and wet conditions. The cable is designed with a minimum of 2.8 twists per foot for improved performance and is compliant with UL and CSA standards. Additionally, it meets RoHS compliance, ensuring it does not contain hazardous substances above specified limits. The cable is suitable for intermittent or light-duty flexing applications with a maximum pull tension of 161 lbs.
5 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)
MULTICORE CABLE, 5 COND, 16AWG, 100FT; Cable Shielding:Unshielded
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | 216-901605SL005-ND | 23AJ5224 |
| Product Name | Multiple Conductor Cables | Multicore Cable, 5 Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire |
| Product Category | Cable | |
| Cable Jacket | Thermoplastic Elastomer (TPE) | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper | |
| Number of Conductors | 5 # |