Alpha Wire Multiple Conductor Cables 901602 SL001

Description
2 Conductor Multi-Conductor Cable Slate 16 AWG Enter Number of Feet in Order Quantity
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Slate 16 AWG Enter Number of Feet in Order Quantity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-901602SL001-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-901602SL001-DS-ND
Multiple Conductor Cables 216-901602SL001-DS-ND
2 Conductor Multi-Conductor Cable Slate 16 AWG Enter Number of Feet in Order Quantity

2 Conductor Multi-Conductor Cable Slate 16 AWG Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multicore Cable, 2 Cond, 16Awg, 1000Ft; Cable Shielding Alpha Wire - 23AJ4948 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 2 Cond, 16Awg, 1000Ft; Cable Shielding Alpha Wire
23AJ4948
Multicore Cable, 2 Cond, 16Awg, 1000Ft; Cable Shielding Alpha Wire 23AJ4948
MULTICORE CABLE, 2 COND, 16AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.32mm?; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

MULTICORE CABLE, 2 COND, 16AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.32mm?; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 216-901602SL001-DS-ND 23AJ4948
Product Name Multiple Conductor Cables Multicore Cable, 2 Cond, 16Awg, 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-S1G9-E-25-Q5-LE6 - Festo Corporation
Specs
Cable Length 82.02 ft (250 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details