Alpha Wire Multiple Conductor Cables 901402 SL001

Description
2 Conductor Multi-Conductor Cable Slate 14 AWG Enter Number of Feet in Order Quantity
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Slate 14 AWG Enter Number of Feet in Order Quantity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-901402SL001-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-901402SL001-DS-ND
Multiple Conductor Cables 216-901402SL001-DS-ND
2 Conductor Multi-Conductor Cable Slate 14 AWG Enter Number of Feet in Order Quantity

2 Conductor Multi-Conductor Cable Slate 14 AWG Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multicore Cable, 2 Cond, 14Awg, 1000Ft; Cable Shielding Alpha Wire - 23AJ4935 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 2 Cond, 14Awg, 1000Ft; Cable Shielding Alpha Wire
23AJ4935
Multicore Cable, 2 Cond, 14Awg, 1000Ft; Cable Shielding Alpha Wire 23AJ4935
MULTICORE CABLE, 2 COND, 14AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm?; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

MULTICORE CABLE, 2 COND, 14AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm?; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 216-901402SL001-DS-ND 23AJ4935
Product Name Multiple Conductor Cables Multicore Cable, 2 Cond, 14Awg, 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q360-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 7.5 ft (22.86 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers