Alpha Wire Multiple Conductor Cables 901205 SL005

Description
5 Conductor Multi-Conductor Cable Slate 12 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Slate 12 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-901205SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-901205SL005-ND
Multiple Conductor Cables 216-901205SL005-ND
5 Conductor Multi-Conductor Cable Slate 12 AWG 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Slate 12 AWG 100.0' (30.5m)

Buy Now Datasheet
Multicore Cable, 5 Cond, 12Awg, 100Ft; Cable Shielding Alpha Wire - 23AJ5205 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 5 Cond, 12Awg, 100Ft; Cable Shielding Alpha Wire
23AJ5205
Multicore Cable, 5 Cond, 12Awg, 100Ft; Cable Shielding Alpha Wire 23AJ5205
MULTICORE CABLE, 5 COND, 12AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.29mm?; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

MULTICORE CABLE, 5 COND, 12AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:12AWG; Conductor Area CSA:3.29mm?; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 216-901205SL005-ND 23AJ5205
Product Name Multiple Conductor Cables Multicore Cable, 5 Cond, 12Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 5 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details