Alpha Wire Multiple Conductor Cables 901004 SL005

Description
4 Conductor Multi-Conductor Cable Slate 10 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 10 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-901004SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-901004SL005-ND
Multiple Conductor Cables 216-901004SL005-ND
4 Conductor Multi-Conductor Cable Slate 10 AWG 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Slate 10 AWG 100.0' (30.5m)

Buy Now Datasheet
Multicore Cable, 4 Cond, 10Awg, 100Ft; Cable Shielding Alpha Wire - 23AJ5197 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 4 Cond, 10Awg, 100Ft; Cable Shielding Alpha Wire
23AJ5197
Multicore Cable, 4 Cond, 10Awg, 100Ft; Cable Shielding Alpha Wire 23AJ5197
MULTICORE CABLE, 4 COND, 10AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:10AWG; Conductor Area CSA:5.32mm?; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

MULTICORE CABLE, 4 COND, 10AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:10AWG; Conductor Area CSA:5.32mm?; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 216-901004SL005-ND 23AJ5197
Product Name Multiple Conductor Cables Multicore Cable, 4 Cond, 10Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details