Alpha Wire Hook-up Wire 892219 YL002

Description
892219 Yellow 500 FT
Request a Quote
Description
892219 Yellow 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 892219 YL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
892219 YL002
Hook-up Wire 892219 YL002
892219 Yellow 500 FT

892219 Yellow 500 FT

Buy Now
892219 YL002 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 22 AWG - 19/34 Stranded Conductor - Tinned Copper - 300V - Yellow - 500ft - ALP892219-YL002 - Lapp Tannehill
Savage, MN, United States
892219 YL002 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 22 AWG - 19/34 Stranded Conductor - Tinned Copper - 300V - Yellow - 500ft
ALP892219-YL002
892219 YL002 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 22 AWG - 19/34 Stranded Conductor - Tinned Copper - 300V - Yellow - 500ft ALP892219-YL002
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 300V, Yellow, 500ft, 892219 YL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 892219 YL002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.064 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 300V, Yellow, 500ft, 892219 YL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 892219 YL002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.064 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TR 64

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 892219 YL002 ALP892219-YL002
Product Name Hook-up Wire 892219 YL002 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 22 AWG - 19/34 Stranded Conductor - Tinned Copper - 300V - Yellow - 500ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TR 64
Rated Voltage 300 volts
Nominal Diameter 0.0640 inch (1.63 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS 816 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0240 inch (0.6096 mm)
View Details
Hook Up Wire - 1805914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Hook Up Wire - 133990-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Aluminum
View Details
2 suppliers
16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details