Alpha Wire Hook-up Wire 892219 RD002

Description
892219 Red 500 FT
Request a Quote
Description
892219 Red 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 892219 RD002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
892219 RD002
Hook-up Wire 892219 RD002
892219 Red 500 FT

892219 Red 500 FT

Buy Now
Hook Up Wire - 290864 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
290864
Hook Up Wire 290864
Alpha Wire 892219 RD002 Hook Up Wire

Alpha Wire 892219 RD002 Hook Up Wire

Supplier's Site
892219 RD002 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 22 AWG - 19/34 Stranded Conductor - Tinned Copper - 300V - Red - 500ft - ALP892219-RD002 - Lapp Tannehill
Savage, MN, United States
892219 RD002 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 22 AWG - 19/34 Stranded Conductor - Tinned Copper - 300V - Red - 500ft
ALP892219-RD002
892219 RD002 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 22 AWG - 19/34 Stranded Conductor - Tinned Copper - 300V - Red - 500ft ALP892219-RD002
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 300V, Red, 500ft, 892219 RD002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 892219 RD002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.064 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 300V, Red, 500ft, 892219 RD002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 892219 RD002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.064 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TR 64

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 892219 RD002 290864 ALP892219-RD002
Product Name Hook-up Wire Hook Up Wire 892219 RD002 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 22 AWG - 19/34 Stranded Conductor - Tinned Copper - 300V - Red - 500ft
Rated Temperature 105 C (221 F) -40 to 105 C (-40 to 221 F)
North American 22 AWG 22 AWG
Stranding Type 19
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TR 64
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 084446-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1853957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0470 to 0.1370 inch (1.19 to 3.48 mm)
Rated Temperature 200 C (392 F)
View Details