Alpha Wire Hook-up Wire 892019 BL001

Description
892019 BLUE 1000 FT
Request a Quote
Description
892019 BLUE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 892019 BL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
892019 BL001
Hook-up Wire 892019 BL001
892019 BLUE 1000 FT

892019 BLUE 1000 FT

Buy Now
892019 BL001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - 19/32 Stranded Conductor - Tinned Copper - 300V - Blue - 1000ft - ALP892019-BL001 - Lapp Tannehill
Savage, MN, United States
892019 BL001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - 19/32 Stranded Conductor - Tinned Copper - 300V - Blue - 1000ft
ALP892019-BL001
892019 BL001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - 19/32 Stranded Conductor - Tinned Copper - 300V - Blue - 1000ft ALP892019-BL001
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Stranded Conductor, Tinned Copper, 300V, Blue, 1000ft, 892019 BL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 892019 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.072 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Stranded Conductor, Tinned Copper, 300V, Blue, 1000ft, 892019 BL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 892019 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.072 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TR 64

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 892019 BL001 ALP892019-BL001
Product Name Hook-up Wire 892019 BL001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - 19/32 Stranded Conductor - Tinned Copper - 300V - Blue - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TR 64
Rated Voltage 300 volts
Nominal Diameter 0.0720 inch (1.83 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details
Hook-up Wire, MIL-W-76C Type MW-C Uncovered - 1420 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0570 to 0.1300 inch (1.45 to 3.3 mm)
View Details
Stranded Hookup Wire - AS 814 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0220 inch (0.5588 mm)
View Details