Alpha Wire's UL 1569/UL 1581 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 12 AWG, Stranded Conductor, Tinned Copper, 300V, Yellow, 1000ft, 891265 YL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 891265 YL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1569 UL 1581 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.125 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1
| Powell Electronics, Inc. | Lapp Tannehill | |
|---|---|---|
| Product Category | Hookup Wires | Hookup Wires |
| Product Number | 891265 YL001 | ALP891265-YL001 |
| Product Name | Hook-up Wire | 891265 YL001 - Alpha Wire UL 1569/UL 1581 PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 300V - Yellow - 1000ft |
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 | |
| Rated Voltage | 300 volts | |
| Nominal Diameter | 0.1250 inch (3.17 mm) | |
| Rated Temperature | -40 to 105 C (-40 to 221 F) |