Alpha Wire Hook-up Wire 891265 OR001

Description
891265 Orange 1000 FT
Request a Quote
Description
891265 Orange 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 891265 OR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
891265 OR001
Hook-up Wire 891265 OR001
891265 Orange 1000 FT

891265 Orange 1000 FT

Buy Now
891265 OR001 - Alpha Wire UL 1569/UL 1581 PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 300V - Orange - 1000ft - ALP891265-OR001 - Lapp Tannehill
Savage, MN, United States
891265 OR001 - Alpha Wire UL 1569/UL 1581 PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 300V - Orange - 1000ft
ALP891265-OR001
891265 OR001 - Alpha Wire UL 1569/UL 1581 PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 300V - Orange - 1000ft ALP891265-OR001
Alpha Wire's UL 1569/UL 1581 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 12 AWG, Stranded Conductor, Tinned Copper, 300V, Orange, 1000ft, 891265 OR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 891265 OR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1569 UL 1581 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.125 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Alpha Wire's UL 1569/UL 1581 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 12 AWG, Stranded Conductor, Tinned Copper, 300V, Orange, 1000ft, 891265 OR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 891265 OR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1569 UL 1581 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.125 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 891265 OR001 ALP891265-OR001
Product Name Hook-up Wire 891265 OR001 - Alpha Wire UL 1569/UL 1581 PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 300V - Orange - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Rated Voltage 300 volts
Nominal Diameter 0.1250 inch (3.17 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 150282-002 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0580 inch (1.47 mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Extra Flexible PVC Lead Wire - NEF 18-41344 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0720 inch (1.83 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1853950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details