Alpha Wire Hook-up Wire 891265 BR005

Description
891265 Brown 100 FT
Request a Quote
Description
891265 Brown 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 891265 BR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
891265 BR005
Hook-up Wire 891265 BR005
891265 Brown 100 FT

891265 Brown 100 FT

Buy Now
891265 BR005 - Alpha Wire UL 1569/UL 1581 PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 300V - Brown - 100ft - ALP891265-BR005 - Lapp Tannehill
Savage, MN, United States
891265 BR005 - Alpha Wire UL 1569/UL 1581 PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 300V - Brown - 100ft
ALP891265-BR005
891265 BR005 - Alpha Wire UL 1569/UL 1581 PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 300V - Brown - 100ft ALP891265-BR005
Alpha Wire's UL 1569/UL 1581 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 12 AWG, Stranded Conductor, Tinned Copper, 300V, Brown, 100ft, 891265 BR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 891265 BR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1569 UL 1581 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.125 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Alpha Wire's UL 1569/UL 1581 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 12 AWG, Stranded Conductor, Tinned Copper, 300V, Brown, 100ft, 891265 BR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 891265 BR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1569 UL 1581 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.125 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 891265 BR005 ALP891265-BR005
Product Name Hook-up Wire 891265 BR005 - Alpha Wire UL 1569/UL 1581 PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 300V - Brown - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Rated Voltage 300 volts
Nominal Diameter 0.1250 inch (3.17 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini PFA Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0088 to 0.0220 inch (0.2235 to 0.5588 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 1379193001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1805948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
X-high™ High Temperature Lead Wires, Shielded - 2105 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1770 to 0.1920 inch (4.5 to 4.88 mm)
View Details