Alpha Wire Hook-up Wire 891000 GR002

Description
891000 Green 500 FT
Request a Quote
Description
891000 Green 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 891000 GR002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
891000 GR002
Hook-up Wire 891000 GR002
891000 Green 500 FT

891000 Green 500 FT

Buy Now
891000 GR002 - Alpha Wire UL 1569/UL 1581 PVC Hook-Up/Lead Wire - 10 AWG - 105/30 Stranded Conductor - Tinned Copper - 300V - Green - 500ft - ALP891000-GR002 - Lapp Tannehill
Savage, MN, United States
891000 GR002 - Alpha Wire UL 1569/UL 1581 PVC Hook-Up/Lead Wire - 10 AWG - 105/30 Stranded Conductor - Tinned Copper - 300V - Green - 500ft
ALP891000-GR002
891000 GR002 - Alpha Wire UL 1569/UL 1581 PVC Hook-Up/Lead Wire - 10 AWG - 105/30 Stranded Conductor - Tinned Copper - 300V - Green - 500ft ALP891000-GR002
Alpha Wire's UL 1569/UL 1581 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 10 AWG, Stranded Conductor, Tinned Copper, 300V, Green, 500ft, 891000 GR002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 891000 GR002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1569 UL 1581 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.154 INSULATION THICKNESS (IN) : 0.017 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Alpha Wire's UL 1569/UL 1581 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 10 AWG, Stranded Conductor, Tinned Copper, 300V, Green, 500ft, 891000 GR002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 891000 GR002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1569 UL 1581 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.154 INSULATION THICKNESS (IN) : 0.017 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 891000 GR002 ALP891000-GR002
Product Name Hook-up Wire 891000 GR002 - Alpha Wire UL 1569/UL 1581 PVC Hook-Up/Lead Wire - 10 AWG - 105/30 Stranded Conductor - Tinned Copper - 300V - Green - 500ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Rated Voltage 300 volts
Nominal Diameter 0.1540 inch (3.91 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Stranded Hookup Wire - AS999-28 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0350 inch (0.8890 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details
Hook Up Wire - 1805950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details