The Alpha Wire part number 882404 is a 4-conductor cable with a 24 AWG stranded tinned copper conductor. It features a nominal PVC insulation with a wall thickness of 0.010 inches and a jacket thickness of 0.032 inches, providing durability and flexibility. The cable is designed for a temperature range of -20 to 105°C and has a voltage rating of 300 VRMS. It complies with UL AWM/STYLE 2464 and CSA International standards, making it suitable for various applications. The cable is RoHS compliant and does not contain substances of very high concern as per REACH regulations. It is packaged in a continuous length of 500 feet, making it convenient for larger projects. The cable has a capacitance of 21.8 pF/ft and a conductor DCR of 26 Ω/1000 ft at 20°C, which may be relevant for engineers considering its electrical properties for their designs.
4 Conductor Multi-Conductor Cable Slate 24 AWG 500.0' (152.4m)
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 882404 SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 882404 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.17 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| Powell Electronics, Inc. | DigiKey | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 882404 SL002 | 882404SL002-ND | ALP882404-SL002 | 28Y7328 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Alpha Essentials Multi-Conductor Cable - Unshielded - 24 AWG 4 Conductor - Gray - 300V - 500ft - Alpha 882404 SL002 | Ae C&c / 500 Ft Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Number of Conductors | 4 # | 4 # |