Alpha Wire Multi-Conductor & Paired Cables 87304CY BK199

Description
87304CY BLACK BULK FT
Request a Quote Datasheet
Description
87304CY BLACK BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 87304CY BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
87304CY BK199
Multi-Conductor & Paired Cables 87304CY BK199
87304CY BLACK BULK FT

87304CY BLACK BULK FT

Buy Now
Multiple Conductor Cables - 87304CYBK199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
87304CYBK199-ND
Multiple Conductor Cables 87304CYBK199-ND
CABLE 4COND 18AWG BLK SHLD 1000'

CABLE 4COND 18AWG BLK SHLD 1000'

Buy Now Datasheet
Shielded Multiconductor Cable, 4 Conductor, 18Awg, Per Ft, 600V; Cable Shielding Alpha Wire - 95B7259 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 18Awg, Per Ft, 600V; Cable Shielding Alpha Wire
95B7259
Shielded Multiconductor Cable, 4 Conductor, 18Awg, Per Ft, 600V; Cable Shielding Alpha Wire 95B7259
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Product Range:- RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 87304CY BK199 87304CYBK199-ND 95B7259
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 4 Conductor, 18Awg, Per Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Thermoplastic Elastomer (TPE)
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details