Alpha Wire Multi-Conductor & Paired Cables 8672005CY SL005

Description
8672005CY Slate 100 FT
Request a Quote Datasheet
Description
8672005CY Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 8672005CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
8672005CY SL005
Multi-Conductor & Paired Cables 8672005CY SL005
8672005CY Slate 100 FT

8672005CY Slate 100 FT

Buy Now
Multiple Conductor Cables - 8672005CYSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
8672005CYSL005-100-ND
Multiple Conductor Cables 8672005CYSL005-100-ND
10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil, Braid 100.0' (30.5m)

10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 8672005CYSL005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
8672005CYSL005-10-ND
Multiple Conductor Cables 8672005CYSL005-10-ND
10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil, Braid 10.00' (3.05m)

10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil, Braid 10.00' (3.05m)

Buy Now Datasheet
Shld Flex Cable, 5Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4496 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 5Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire
61AC4496
Shld Flex Cable, 5Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire 61AC4496
SHLD FLEX CABLE, 5COND, 20AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 5COND, 20AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 8672005CY SL005 8672005CYSL005-100-ND 61AC4496
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shld Flex Cable, 5Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Stable Cable, 40.0 GHz, 72.0″ - TMP40-6FT-KMKM+ - Mini-Circuits
Specs
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details