Alpha Wire Multi-Conductor & Paired Cables 8671801CY SL001

Description
8671801CY Slate 1000 FT
Request a Quote Datasheet
Description
8671801CY Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 8671801CY SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
8671801CY SL001
Multi-Conductor & Paired Cables 8671801CY SL001
8671801CY Slate 1000 FT

8671801CY Slate 1000 FT

Buy Now
Multiple Conductor Cables - 8671801CYSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
8671801CYSL001-ND
Multiple Conductor Cables 8671801CYSL001-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Shld Flex Cable, 2Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4443 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 2Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4443
Shld Flex Cable, 2Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4443
SHLD FLEX CABLE, 2COND, 18AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 2COND, 18AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 8671801CY SL001 8671801CYSL001-ND 61AC4443
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shld Flex Cable, 2Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details