Alpha Wire Multi-Conductor & Paired Cables 8671606CY SL001

Description
8671606CY Slate 1000 FT
Request a Quote Datasheet
Description
8671606CY Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 8671606CY SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
8671606CY SL001
Multi-Conductor & Paired Cables 8671606CY SL001
8671606CY Slate 1000 FT

8671606CY Slate 1000 FT

Buy Now
Shld Flex Cable, 6Cond, 16Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4434 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 6Cond, 16Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4434
Shld Flex Cable, 6Cond, 16Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4434
SHLD FLEX CABLE, 6COND, 16AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 6COND, 16AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 8671606CY SL001 61AC4434
Product Name Multi-Conductor & Paired Cables Shld Flex Cable, 6Cond, 16Awg, 1000Ft; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 450mm, single-end, Jackscrews - M80-FB12068F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Power, Line Cables and Extension Cords - Q1126-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type GB2099
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details