Alpha Wire Multiple Conductor Cables 86705CY SL005

Description
10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 86705CYSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86705CYSL005-ND
Multiple Conductor Cables 86705CYSL005-ND
10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)

10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 86705CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86705CY SL005
Multi-Conductor & Paired Cables 86705CY SL005
86705CY SLATE 100 FT

86705CY SLATE 100 FT

Buy Now
Cable, Multipair; 5; 22 AWG; 19/34; Foil and 85% Tinned Copper Braid; 0.34 in. - 70138739 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Multipair; 5; 22 AWG; 19/34; Foil and 85% Tinned Copper Braid; 0.34 in.
70138739
Cable, Multipair; 5; 22 AWG; 19/34; Foil and 85% Tinned Copper Braid; 0.34 in. 70138739
Xtra-Guardâ® High-Flex Oil Resistant Multipair Shielded Flexible Data Cable, 22 AWG, 300 V Conductor: Super finely stranded tinned copper. Insulation: Color coded, lubricated semi-rigid PVC. Shielding: Foil and 85% tinned copper braid, with 26 AWG, 7/34 stranded tinned copper drain wire. Voltage Rating: 300 V. Cable Style: UL Type CM, UL AWM 2661, CSA AWM II A/B FT4, CSA CMG. Operating Temperature: 5°C to 105°C. Jacket: Oil-resistant PVC in gray. Choose XTRA GUARD® High-Flex Mini Diameter Data Cable for: Extreme Flexibility in Small Spaces High Speed Digital Data Transmission Continual Flexing in Cable Tracks Outstanding EMI Protection Superior Oil Resistance UL Listed, UL Recognized, CSA Certified and CE Marked XTRA GUARD® High-Flex Mini Diameter Data Cable Applications: Industrial Electronic Processing Equipment DataComm Connections Automation Networking Connecting Sensors and Actuators to Controllers PLD, Microprocessor and Computer Interconnects

Xtra-Guard® High-Flex Oil Resistant Multipair Shielded Flexible Data Cable, 22 AWG, 300 V
Conductor: Super finely stranded tinned copper. Insulation: Color coded, lubricated semi-rigid PVC. Shielding: Foil and 85% tinned copper braid, with 26 AWG, 7/34 stranded tinned copper drain wire. Voltage Rating: 300 V. Cable Style: UL Type CM, UL AWM 2661, CSA AWM II A/B FT4, CSA CMG. Operating Temperature: 5°C to 105°C. Jacket: Oil-resistant PVC in gray.
Choose XTRA

  • GUARD® High-Flex Mini Diameter Data Cable for:
  • Extreme Flexibility in Small Spaces
  • High Speed Digital Data Transmission
  • Continual Flexing in Cable Tracks
  • Outstanding EMI Protection
  • Superior Oil Resistance
  • UL Listed, UL Recognized, CSA Certified and CE Marked
    XTRA
  • GUARD® High-Flex Mini Diameter Data Cable Applications:
  • Industrial Electronic Processing Equipment
  • DataComm Connections
  • Automation Networking
  • Connecting Sensors and Actuators to Controllers
  • PLD, Microprocessor and Computer Interconnects
Supplier's Site
Xtra-Guard Shielded Multipair Cable 5Pr 100Ft 300V Gray; Cable Shielding Alpha Wire - 95B5346 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Shielded Multipair Cable 5Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
95B5346
Xtra-Guard Shielded Multipair Cable 5Pr 100Ft 300V Gray; Cable Shielding Alpha Wire 95B5346
XTRA-GUARD SHIELDED MULTIPAIR CABLE 5PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

XTRA-GUARD SHIELDED MULTIPAIR CABLE 5PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Network Cables Cable Assemblies
Product Number 86705CYSL005-ND 86705CY SL005 70138739 95B5346
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Cable, Multipair; 5; 22 AWG; 19/34; Foil and 85% Tinned Copper Braid; 0.34 in. Xtra-Guard Shielded Multipair Cable 5Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Female DIL 26 AWG Cable Assembly, 150mm, single-end, for Latches - G125-FC11068L0-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Bantam Plug to X100W Mini-Hook, Test Cable - 2620 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers