Alpha Wire Multi-Conductor & Paired Cables 86701CY SL005

Description
86701CY SLATE 100 FT
Request a Quote Datasheet
Description
86701CY SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 86701CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86701CY SL005
Multi-Conductor & Paired Cables 86701CY SL005
86701CY SLATE 100 FT

86701CY SLATE 100 FT

Buy Now
Multiple Conductor Cables - 86701CYSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86701CYSL005-ND
Multiple Conductor Cables 86701CYSL005-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Xtra-Guard Shielded Multipair Cable 1Pr 100Ft 300V Gray; Cable Shielding Alpha Wire - 95B5334 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Shielded Multipair Cable 1Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
95B5334
Xtra-Guard Shielded Multipair Cable 1Pr 100Ft 300V Gray; Cable Shielding Alpha Wire 95B5334
XTRA-GUARD SHIELDED MULTIPAIR CABLE 1PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

XTRA-GUARD SHIELDED MULTIPAIR CABLE 1PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Multipair; 1; 22 AWG; 19/34; Foil and 85% Tinned Copper Braid; 0.21 in. - 70138731 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Multipair; 1; 22 AWG; 19/34; Foil and 85% Tinned Copper Braid; 0.21 in.
70138731
Cable, Multipair; 1; 22 AWG; 19/34; Foil and 85% Tinned Copper Braid; 0.21 in. 70138731
Xtra-Guardâ® High-Flex Oil Resistant Multipair Shielded Flexible Data Cable, 22 AWG, 300 V Conductor: Super finely stranded tinned copper. Insulation: Color coded, lubricated semi-rigid PVC. Shielding: Foil and 85% tinned copper braid, with 26 AWG, 7/34 stranded tinned copper drain wire. Voltage Rating: 300 V. Cable Style: UL Type CM, UL AWM 2661, CSA AWM II A/B FT4, CSA CMG. Operating Temperature: 5°C to 105°C. Jacket: Oil-resistant PVC in gray. Choose XTRA GUARD® High-Flex Mini Diameter Data Cable for: Extreme Flexibility in Small Spaces High Speed Digital Data Transmission Continual Flexing in Cable Tracks Outstanding EMI Protection Superior Oil Resistance UL Listed, UL Recognized, CSA Certified and CE Marked XTRA GUARD® High-Flex Mini Diameter Data Cable Applications: Industrial Electronic Processing Equipment DataComm Connections Automation Networking Connecting Sensors and Actuators to Controllers PLD, Microprocessor and Computer Interconnects

Xtra-Guard® High-Flex Oil Resistant Multipair Shielded Flexible Data Cable, 22 AWG, 300 V
Conductor: Super finely stranded tinned copper. Insulation: Color coded, lubricated semi-rigid PVC. Shielding: Foil and 85% tinned copper braid, with 26 AWG, 7/34 stranded tinned copper drain wire. Voltage Rating: 300 V. Cable Style: UL Type CM, UL AWM 2661, CSA AWM II A/B FT4, CSA CMG. Operating Temperature: 5°C to 105°C. Jacket: Oil-resistant PVC in gray.
Choose XTRA

  • GUARD® High-Flex Mini Diameter Data Cable for:
  • Extreme Flexibility in Small Spaces
  • High Speed Digital Data Transmission
  • Continual Flexing in Cable Tracks
  • Outstanding EMI Protection
  • Superior Oil Resistance
  • UL Listed, UL Recognized, CSA Certified and CE Marked
    XTRA
  • GUARD® High-Flex Mini Diameter Data Cable Applications:
  • Industrial Electronic Processing Equipment
  • DataComm Connections
  • Automation Networking
  • Connecting Sensors and Actuators to Controllers
  • PLD, Microprocessor and Computer Interconnects
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Network Cables
Product Number 86701CY SL005 86701CYSL005-ND 95B5334 70138731
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard Shielded Multipair Cable 1Pr 100Ft 300V Gray; Cable Shielding Alpha Wire Cable, Multipair; 1; 22 AWG; 19/34; Foil and 85% Tinned Copper Braid; 0.21 in.
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details