Alpha Wire Multiple Conductor Cables 86614CY SL002

Description
28 (14 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
28 (14 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 86614CYSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86614CYSL002-ND
Multiple Conductor Cables 86614CYSL002-ND
28 (14 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 500.0' (152.4m)

28 (14 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 86614CY SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86614CY SL002
Multi-Conductor & Paired Cables 86614CY SL002
86614CY SLATE 500 FT

86614CY SLATE 500 FT

Buy Now
Xtra-Guard Shielded Multipair Cable 14Pr 500Ft 300V Gray; Cable Shielding Alpha Wire - 95B5330 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Shielded Multipair Cable 14Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
95B5330
Xtra-Guard Shielded Multipair Cable 14Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 95B5330
XTRA-GUARD SHIELDED MULTIPAIR CABLE 14PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:14 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

XTRA-GUARD SHIELDED MULTIPAIR CABLE 14PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:14 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 86614CYSL002-ND 86614CY SL002 95B5330
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard Shielded Multipair Cable 14Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6011A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,general purpose
View Details
Plug socket with cable - KMEB-2-24-5-LED - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type as per DIN EN 175301-803 Form C Socket, angled 4-pin
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers