86610CY SLATE 1000 FT
XTRA-GUARD SHIELDED MULTIPAIR CABLE 10PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:10 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 86610CY SL001 | 95B5326 |
| Product Name | Multi-Conductor & Paired Cables | Xtra-Guard Shielded Multipair Cable 10Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire |
| Standards / Certifications | RoHS |