Alpha Wire Multi-Conductor & Paired Cables 86602CY SL005

Description
86602CY SLATE 100 FT
Request a Quote Datasheet
Description
86602CY SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 86602CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86602CY SL005
Multi-Conductor & Paired Cables 86602CY SL005
86602CY SLATE 100 FT

86602CY SLATE 100 FT

Buy Now
Twisted Pair & Multicore Data Cable - 408990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
408990
Twisted Pair & Multicore Data Cable 408990
Alpha Wire 86602CY SL005 Data Cable

Alpha Wire 86602CY SL005 Data Cable

Supplier's Site
Multiple Conductor Cables - 86602CYSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86602CYSL005-ND
Multiple Conductor Cables 86602CYSL005-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Cable, Multipair; 2; 24 AWG; 10/34; Foil and 85% Tinned Copper Braid; 0.26 in. - 70138717 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Multipair; 2; 24 AWG; 10/34; Foil and 85% Tinned Copper Braid; 0.26 in.
70138717
Cable, Multipair; 2; 24 AWG; 10/34; Foil and 85% Tinned Copper Braid; 0.26 in. 70138717
Xtra-Guardâ® High-Flex Oil Resistant Multipair Shielded Flexible Data Cable, 24 AWG, 300 V Conductor: Super finely stranded tinned copper. Insulation: Color coded, lubricated semi-rigid PVC. Shielding: Foil and 85% tinned copper braid, with 26 AWG, 7/34 stranded tinned copper drain wire. Voltage Rating: 300 V. Cable Style: UL Type CM, UL AWM 2661, CSA AWM II A/B FT4, CSA CMG. Operating Temperature: 5°C to 105°C. Jacket: Oil-resistant PVC in gray. Choose XTRA GUARD® High-Flex Mini Diameter Data Cable for: Extreme Flexibility in Small Spaces High Speed Digital Data Transmission Continual Flexing in Cable Tracks Outstanding EMI Protection Superior Oil Resistance UL Listed, UL Recognized, CSA Certified and CE Marked XTRA GUARD® High-Flex Mini Diameter Data Cable Applications: Industrial Electronic Processing Equipment DataComm Connections Automation Networking Connecting Sensors and Actuators to Controllers PLD, Microprocessor and Computer Interconnects

Xtra-Guard® High-Flex Oil Resistant Multipair Shielded Flexible Data Cable, 24 AWG, 300 V
Conductor: Super finely stranded tinned copper. Insulation: Color coded, lubricated semi-rigid PVC. Shielding: Foil and 85% tinned copper braid, with 26 AWG, 7/34 stranded tinned copper drain wire. Voltage Rating: 300 V. Cable Style: UL Type CM, UL AWM 2661, CSA AWM II A/B FT4, CSA CMG. Operating Temperature: 5°C to 105°C. Jacket: Oil-resistant PVC in gray.
Choose XTRA

  • GUARD® High-Flex Mini Diameter Data Cable for:
  • Extreme Flexibility in Small Spaces
  • High Speed Digital Data Transmission
  • Continual Flexing in Cable Tracks
  • Outstanding EMI Protection
  • Superior Oil Resistance
  • UL Listed, UL Recognized, CSA Certified and CE Marked
    XTRA
  • GUARD® High-Flex Mini Diameter Data Cable Applications:
  • Industrial Electronic Processing Equipment
  • DataComm Connections
  • Automation Networking
  • Connecting Sensors and Actuators to Controllers
  • PLD, Microprocessor and Computer Interconnects
Supplier's Site
Xtra-Guard Shielded Multipair Cable 2Pr 100Ft 300V Gray; Cable Shielding Alpha Wire - 95B5310 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Shielded Multipair Cable 2Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
95B5310
Xtra-Guard Shielded Multipair Cable 2Pr 100Ft 300V Gray; Cable Shielding Alpha Wire 95B5310
XTRA-GUARD SHIELDED MULTIPAIR CABLE 2PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

XTRA-GUARD SHIELDED MULTIPAIR CABLE 2PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Network Cables Cable Assemblies
Product Number 86602CY SL005 408990 86602CYSL005-ND 70138717 95B5310
Product Name Multi-Conductor & Paired Cables Twisted Pair & Multicore Data Cable Multiple Conductor Cables Cable, Multipair; 2; 24 AWG; 10/34; Foil and 85% Tinned Copper Braid; 0.26 in. Xtra-Guard Shielded Multipair Cable 2Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
Cable Shielding Sf/utp Foil Braid
Cable Length 98.43 ft (300 dm)
Standards / Certifications CE Marking; Ce CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); VDE RoHS
Rated Temperature -10 to 105 C (14 to 221 F) 5 to 105 C (41 to 221 F)
Product Category Cable Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details