Alpha Wire Multi-Conductor & Paired Cables 86325CY SL005

Description
86325CY SLATE 100 FT
Request a Quote Datasheet
Description
86325CY SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 86325CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86325CY SL005
Multi-Conductor & Paired Cables 86325CY SL005
86325CY SLATE 100 FT

86325CY SLATE 100 FT

Buy Now
Multiple Conductor Cables - 86325CYSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86325CYSL005-ND
Multiple Conductor Cables 86325CYSL005-ND
25 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)

25 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 25 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 95B5250 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 25 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire
95B5250
Shielded Multiconductor Cable, 25 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire 95B5250
SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:25Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:25Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 86325CY SL005 86325CYSL005-ND 95B5250
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 25 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details